Capital Lighting, Inc. LS-20622PS/WHT Lamps-Desk/Piano Lamps 662522

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675432517
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675432517

Suppliers

Company
Product
Description
Supplier Links
LS-20622PS/WHT Lamps-Desk/Piano Lamps - 662522 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20622PS/WHT Lamps-Desk/Piano Lamps
662522
LS-20622PS/WHT Lamps-Desk/Piano Lamps 662522
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675432517

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Desk Lamp
UPC: 088675432517

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662522
Product Name LS-20622PS/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details