Capital Lighting, Inc. LS-20616L/BLU Lamps-Desk/Piano Lamps 662521

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Light Blue Product Name: One Light Desk Lamp UPC: 088675431749
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Light Blue Product Name: One Light Desk Lamp UPC: 088675431749

Suppliers

Company
Product
Description
Supplier Links
LS-20616L/BLU Lamps-Desk/Piano Lamps - 662521 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20616L/BLU Lamps-Desk/Piano Lamps
662521
LS-20616L/BLU Lamps-Desk/Piano Lamps 662521
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Light Blue Product Name: One Light Desk Lamp UPC: 088675431749

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Light Blue
Product Name: One Light Desk Lamp
UPC: 088675431749

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662521
Product Name LS-20616L/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details