Capital Lighting, Inc. LS-20618WHT/WHT Lamps-Table Lamps 662520

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Table Lamp UPC: 088675431817
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Table Lamp UPC: 088675431817

Suppliers

Company
Product
Description
Supplier Links
LS-20618WHT/WHT Lamps-Table Lamps - 662520 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20618WHT/WHT Lamps-Table Lamps
662520
LS-20618WHT/WHT Lamps-Table Lamps 662520
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Table Lamp UPC: 088675431817

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Table Lamp
UPC: 088675431817

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662520
Product Name LS-20618WHT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details