Capital Lighting, Inc. LS-20585RED Lamps-Table Lamps 662508

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675432487
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675432487

Suppliers

Company
Product
Description
Supplier Links
LS-20585RED Lamps-Table Lamps - 662508 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20585RED Lamps-Table Lamps
662508
LS-20585RED Lamps-Table Lamps 662508
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675432487

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Red
Product Name: One Light Table Lamp
UPC: 088675432487

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662508
Product Name LS-20585RED Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details