Capital Lighting, Inc. LS-10765DBRZ/AM Large Chandeliers-Glass Shade 662489

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 39.00 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437291 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 39.00 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437291 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10765DBRZ/AM Large Chandeliers-Glass Shade - 662489 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10765DBRZ/AM Large Chandeliers-Glass Shade
662489
LS-10765DBRZ/AM Large Chandeliers-Glass Shade 662489
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 39.00 Extension: 51.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675437291 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 39.00
Extension: 51.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675437291
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662489
Product Name LS-10765DBRZ/AM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details