Capital Lighting, Inc. LS-1099FROST Mini Pendants-Cable 662485

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406013 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406013 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1099FROST Mini Pendants-Cable - 662485 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1099FROST Mini Pendants-Cable
662485
LS-1099FROST Mini Pendants-Cable 662485
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 8.00 Extension: 40 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Mini Pendant UPC: 088675406013 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 8.00
Extension: 40
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Product Name: One Light Mini Pendant
UPC: 088675406013
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662485
Product Name LS-1099FROST Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details