Capital Lighting, Inc. LS-10925PS/BLU Mid. Chandeliers-Glass Up 662484

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411338 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411338 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10925PS/BLU Mid. Chandeliers-Glass Up - 662484 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10925PS/BLU Mid. Chandeliers-Glass Up
662484
LS-10925PS/BLU Mid. Chandeliers-Glass Up 662484
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411338 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675411338
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662484
Product Name LS-10925PS/BLU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details