Capital Lighting, Inc. EL-10016 Mid. Chandeliers-Candle 662460

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 92 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900061 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 92 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900061 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10016 Mid. Chandeliers-Candle - 662460 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10016 Mid. Chandeliers-Candle
662460
EL-10016 Mid. Chandeliers-Candle 662460
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Extension: 92 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Up Lighting Chandelier UPC: 088675900061 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Extension: 92
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675900061
Category: Chandelier
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662460
Product Name EL-10016 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details