Capital Lighting, Inc. LS-1067FROST Mid. Chandeliers-Glass Up 662458

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403319 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403319 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1067FROST Mid. Chandeliers-Glass Up - 662458 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1067FROST Mid. Chandeliers-Glass Up
662458
LS-1067FROST Mid. Chandeliers-Glass Up 662458
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403319 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Chandelier
UPC: 088675403319
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662458
Product Name LS-1067FROST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details