Capital Lighting, Inc. LS-10315BRZ/WHT Mid. Chandeliers-Glass Up 662457

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408536 Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408536 Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10315BRZ/WHT Mid. Chandeliers-Glass Up - 662457 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10315BRZ/WHT Mid. Chandeliers-Glass Up
662457
LS-10315BRZ/WHT Mid. Chandeliers-Glass Up 662457
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 37.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408536 Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675408536
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662457
Product Name LS-10315BRZ/WHT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details