Capital Lighting, Inc. LS-1067BLU Mid. Chandeliers-Glass Up 662455

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403302 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403302 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1067BLU Mid. Chandeliers-Glass Up - 662455 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1067BLU Mid. Chandeliers-Glass Up
662455
LS-1067BLU Mid. Chandeliers-Glass Up 662455
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675403302 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Chandelier
UPC: 088675403302
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662455
Product Name LS-1067BLU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details