Capital Lighting, Inc. LS-10325BRZ/WHT Mid. Chandeliers-Glass Up 662454

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408550 Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408550 Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10325BRZ/WHT Mid. Chandeliers-Glass Up - 662454 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10325BRZ/WHT Mid. Chandeliers-Glass Up
662454
LS-10325BRZ/WHT Mid. Chandeliers-Glass Up 662454
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408550 Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675408550
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662454
Product Name LS-10325BRZ/WHT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details