Capital Lighting, Inc. LS-10583 Pendants-Bowl Style 662452

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bowl Pendant UPC: 088675409311 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bowl Pendant UPC: 088675409311 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10583 Pendants-Bowl Style - 662452 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10583 Pendants-Bowl Style
662452
LS-10583 Pendants-Bowl Style 662452
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Bowl Pendant UPC: 088675409311 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Silver
Product Name: Three Light Bowl Pendant
UPC: 088675409311
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662452
Product Name LS-10583 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details