Capital Lighting, Inc. EL-10024 Mid. Chandeliers-Candle 662437

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 84 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675900122 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 84 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675900122 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10024 Mid. Chandeliers-Candle - 662437 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10024 Mid. Chandeliers-Candle
662437
EL-10024 Mid. Chandeliers-Candle 662437
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 36.00 Extension: 84 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675900122 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 36.00
Extension: 84
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675900122
Category: Chandelier
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662437
Product Name EL-10024 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details