Capital Lighting, Inc. LS-1015AMB Mini Pendants-Cable 662422

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415190 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415190 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1015AMB Mini Pendants-Cable - 662422 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1015AMB Mini Pendants-Cable
662422
LS-1015AMB Mini Pendants-Cable 662422
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415190 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.50
Extension: 71
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Mini Pendant
UPC: 088675415190
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662422
Product Name LS-1015AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details