Capital Lighting, Inc. EL-30037 Lamps-Table Lamps 662419

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Crystal Product Name: One Light Table Lamp UPC: 088675900276 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Crystal Product Name: One Light Table Lamp UPC: 088675900276 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30037 Lamps-Table Lamps - 662419 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30037 Lamps-Table Lamps
662419
EL-30037 Lamps-Table Lamps 662419
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass with Crystal Product Name: One Light Table Lamp UPC: 088675900276 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass with Crystal
Product Name: One Light Table Lamp
UPC: 088675900276
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662419
Product Name EL-30037 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details