Capital Lighting, Inc. EL-90032 Lamps-Floor Lamps 662414

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675900290 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675900290 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-90032 Lamps-Floor Lamps - 662414 - Capital Lighting, Inc.
Columbus, OH, USA
EL-90032 Lamps-Floor Lamps
662414
EL-90032 Lamps-Floor Lamps 662414
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675900290 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Floor Lamp
UPC: 088675900290
Category: Floor Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662414
Product Name EL-90032 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details