Capital Lighting, Inc. LS-14145BRZ Mid. Chandeliers-Glass Up 662396

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: G Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675411307 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: G Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675411307 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14145BRZ Mid. Chandeliers-Glass Up - 662396 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14145BRZ Mid. Chandeliers-Glass Up
662396
LS-14145BRZ Mid. Chandeliers-Glass Up 662396
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 20.00 Bulb Type: G Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675411307 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 20.00
Bulb
Type: G
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675411307
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662396
Product Name LS-14145BRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details