Capital Lighting, Inc. LS-14155BRZ/FRO Mid. Chandeliers-Glass Up 662391

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408840 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408840 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14155BRZ/FRO Mid. Chandeliers-Glass Up - 662391 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14155BRZ/FRO Mid. Chandeliers-Glass Up
662391
LS-14155BRZ/FRO Mid. Chandeliers-Glass Up 662391
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675408840 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675408840
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662391
Product Name LS-14155BRZ/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details