Capital Lighting, Inc. LS-1421FROST Mini Pendants-Cable 662390

Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675404644 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675404644 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1421FROST Mini Pendants-Cable - 662390 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1421FROST Mini Pendants-Cable
662390
LS-1421FROST Mini Pendants-Cable 662390
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Mini Pendant UPC: 088675404644 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Mini Pendant
UPC: 088675404644
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662390
Product Name LS-1421FROST Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details