Capital Lighting, Inc. LS-16744 Bathroom Fixtures-Four Lights 662388

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Copper Product Name: Four Light Wall Sconce UPC: 088675434764 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Copper Product Name: Four Light Wall Sconce UPC: 088675434764 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16744 Bathroom Fixtures-Four Lights - 662388 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16744 Bathroom Fixtures-Four Lights
662388
LS-16744 Bathroom Fixtures-Four Lights 662388
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Copper Product Name: Four Light Wall Sconce UPC: 088675434764 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Copper
Product Name: Four Light Wall Sconce
UPC: 088675434764
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662388
Product Name LS-16744 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details