Capital Lighting, Inc. LS-16703 Bathroom Fixtures-Three Lights 662386

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675433354 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675433354 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16703 Bathroom Fixtures-Three Lights - 662386 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16703 Bathroom Fixtures-Three Lights
662386
LS-16703 Bathroom Fixtures-Three Lights 662386
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675433354 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
UPC: 088675433354
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662386
Product Name LS-16703 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details