Capital Lighting, Inc. LS-16743 Bathroom Fixtures-Three Lights 662385

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Wall Sconce UPC: 088675434757 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Wall Sconce UPC: 088675434757 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16743 Bathroom Fixtures-Three Lights - 662385 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16743 Bathroom Fixtures-Three Lights
662385
LS-16743 Bathroom Fixtures-Three Lights 662385
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Wall Sconce UPC: 088675434757 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Copper
Product Name: Three Light Wall Sconce
UPC: 088675434757
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662385
Product Name LS-16743 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details