Capital Lighting, Inc. LS-16702 Bathroom Fixtures-Two Lights 662384

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675433347 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675433347 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16702 Bathroom Fixtures-Two Lights - 662384 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16702 Bathroom Fixtures-Two Lights
662384
LS-16702 Bathroom Fixtures-Two Lights 662384
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675433347 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
UPC: 088675433347
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662384
Product Name LS-16702 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details