Capital Lighting, Inc. LS-16742 Bathroom Fixtures-Two Lights 662382

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce UPC: 088675434740 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce UPC: 088675434740 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16742 Bathroom Fixtures-Two Lights - 662382 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16742 Bathroom Fixtures-Two Lights
662382
LS-16742 Bathroom Fixtures-Two Lights 662382
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Copper Product Name: Two Light Wall Sconce UPC: 088675434740 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Copper
Product Name: Two Light Wall Sconce
UPC: 088675434740
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662382
Product Name LS-16742 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details