Capital Lighting, Inc. LS-14423PS/FRO Island/Pool Table-3 Light Bar 662377

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675417736 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675417736 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14423PS/FRO Island/Pool Table-3 Light Bar - 662377 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14423PS/FRO Island/Pool Table-3 Light Bar
662377
LS-14423PS/FRO Island/Pool Table-3 Light Bar 662377
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Pendant Fixture UPC: 088675417736 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 75.50
Extension: 75.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Pendant Fixture
UPC: 088675417736
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662377
Product Name LS-14423PS/FRO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details