Capital Lighting, Inc. LS-14633CLR Mini Pendants-3 Light Cluster 662372

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 77.00 Extension: 77 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675418764 Glass: Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 77.00 Extension: 77 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675418764 Glass: Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14633CLR Mini Pendants-3 Light Cluster - 662372 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14633CLR Mini Pendants-3 Light Cluster
662372
LS-14633CLR Mini Pendants-3 Light Cluster 662372
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 77.00 Extension: 77 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Pendant UPC: 088675418764 Glass: Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 77.00
Extension: 77
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: Polished Steel
Product Name: Three Light Pendant
UPC: 088675418764
Glass: Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662372
Product Name LS-14633CLR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details