Capital Lighting, Inc. LS-16091 Sconces-Metal 662367

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Wall Sconce UPC: 088675439103 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Wall Sconce UPC: 088675439103 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16091 Sconces-Metal - 662367 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16091 Sconces-Metal
662367
LS-16091 Sconces-Metal 662367
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Extension: 9 Bulb Type: R45 Qty: 1 Wattage: 40 Finish: Silver and Dark Walnut Product Name: One Light Wall Sconce UPC: 088675439103 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.25
Extension: 9
Bulb
Type: R45
Qty: 1
Wattage: 40
Finish: Silver and Dark Walnut
Product Name: One Light Wall Sconce
UPC: 088675439103
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662367
Product Name LS-16091 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details