Capital Lighting, Inc. LS-165PS Lamps-Desk/Piano Lamps 662358

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 28.00 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675415886 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 28.00 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675415886 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-165PS Lamps-Desk/Piano Lamps - 662358 - Capital Lighting, Inc.
Columbus, OH, USA
LS-165PS Lamps-Desk/Piano Lamps
662358
LS-165PS Lamps-Desk/Piano Lamps 662358
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 28.00 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675415886 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 28.00
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Clamp On Lamp
UPC: 088675415886
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662358
Product Name LS-165PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details