Capital Lighting, Inc. LS-1650LTHR Sconces-Other 662353

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Steel and Leather Pole Product Name: One Light Wall Sconce UPC: 088675421511 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Steel and Leather Pole Product Name: One Light Wall Sconce UPC: 088675421511 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1650LTHR Sconces-Other - 662353 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1650LTHR Sconces-Other
662353
LS-1650LTHR Sconces-Other 662353
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Steel and Leather Pole Product Name: One Light Wall Sconce UPC: 088675421511 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Steel and Leather Pole
Product Name: One Light Wall Sconce
UPC: 088675421511
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662353
Product Name LS-1650LTHR Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details