Capital Lighting, Inc. LS-1652LTHR Sconces-Other 662351

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel and Leather Poles Product Name: Two Light Wall Sconce UPC: 088675421528 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel and Leather Poles Product Name: Two Light Wall Sconce UPC: 088675421528 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1652LTHR Sconces-Other - 662351 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1652LTHR Sconces-Other
662351
LS-1652LTHR Sconces-Other 662351
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel and Leather Poles Product Name: Two Light Wall Sconce UPC: 088675421528 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel and Leather Poles
Product Name: Two Light Wall Sconce
UPC: 088675421528
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662351
Product Name LS-1652LTHR Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details