Capital Lighting, Inc. LS-1474PS/CRA Semi-Flush Mts.-Spot Lights 662349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675418047 Glass: Frost Crackled Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675418047 Glass: Frost Crackled Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1474PS/CRA Semi-Flush Mts.-Spot Lights - 662349 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1474PS/CRA Semi-Flush Mts.-Spot Lights
662349
LS-1474PS/CRA Semi-Flush Mts.-Spot Lights 662349
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675418047 Glass: Frost Crackled Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 088675418047
Glass: Frost Crackled
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662349
Product Name LS-1474PS/CRA Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details