Capital Lighting, Inc. LS-1488 Pendants-Glass Down 662346

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 61.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 088675413738 Glass: Oval Cut Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 61.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 088675413738 Glass: Oval Cut Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1488 Pendants-Glass Down - 662346 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1488 Pendants-Glass Down
662346
LS-1488 Pendants-Glass Down 662346
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 61.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 088675413738 Glass: Oval Cut Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 61.50
Extension: 61.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 088675413738
Glass: Oval Cut
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662346
Product Name LS-1488 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details