Capital Lighting, Inc. LS-156BLK Lamps-Desk/Piano Lamps 662342

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 18.00 Extension: 2.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Blak Product Name: One Light Clamp On Lamp UPC: 088675156017 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 18.00 Extension: 2.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Blak Product Name: One Light Clamp On Lamp UPC: 088675156017 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-156BLK Lamps-Desk/Piano Lamps - 662342 - Capital Lighting, Inc.
Columbus, OH, USA
LS-156BLK Lamps-Desk/Piano Lamps
662342
LS-156BLK Lamps-Desk/Piano Lamps 662342
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 18.00 Extension: 2.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Blak Product Name: One Light Clamp On Lamp UPC: 088675156017 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 18.00
Extension: 2.5
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Blak
Product Name: One Light Clamp On Lamp
UPC: 088675156017
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662342
Product Name LS-156BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details