Capital Lighting, Inc. LS-153PS/BLK Lamps-Desk/Piano Lamps 662341

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675153016 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675153016 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-153PS/BLK Lamps-Desk/Piano Lamps - 662341 - Capital Lighting, Inc.
Columbus, OH, USA
LS-153PS/BLK Lamps-Desk/Piano Lamps
662341
LS-153PS/BLK Lamps-Desk/Piano Lamps 662341
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Polished Steel Product Name: One Light Clamp On Lamp UPC: 088675153016 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black and Polished Steel
Product Name: One Light Clamp On Lamp
UPC: 088675153016
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662341
Product Name LS-153PS/BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details