Capital Lighting, Inc. LS-16131 Exterior -Wall Mount 662337

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: One Light Wall Lamp UPC: 088675439899 Glass: Amber Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: One Light Wall Lamp UPC: 088675439899 Glass: Amber Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
LS-16131 Exterior -Wall Mount - 662337 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16131 Exterior -Wall Mount
662337
LS-16131 Exterior -Wall Mount 662337
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Rust Product Name: One Light Wall Lamp UPC: 088675439899 Glass: Amber Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Rust
Product Name: One Light Wall Lamp
UPC: 088675439899
Glass: Amber
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662337
Product Name LS-16131 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details