Capital Lighting, Inc. LS-1614AMB Sconces-Single Glass 662336

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce UPC: 088675432159 Glass: Amber Waved Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce UPC: 088675432159 Glass: Amber Waved Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1614AMB Sconces-Single Glass - 662336 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1614AMB Sconces-Single Glass
662336
LS-1614AMB Sconces-Single Glass 662336
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Wall Sconce UPC: 088675432159 Glass: Amber Waved Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Wall Sconce
UPC: 088675432159
Glass: Amber Waved
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662336
Product Name LS-1614AMB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details