Capital Lighting, Inc. LS-16231PS/FRO Sconces-Single Glass 662335

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675433248 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675433248 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16231PS/FRO Sconces-Single Glass - 662335 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16231PS/FRO Sconces-Single Glass
662335
LS-16231PS/FRO Sconces-Single Glass 662335
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675433248 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675433248
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662335
Product Name LS-16231PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details