Capital Lighting, Inc. LS-1614BLU Sconces-Single Glass 662333

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Wall Sconce UPC: 088675432166 Glass: Blue Waved Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Wall Sconce UPC: 088675432166 Glass: Blue Waved Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1614BLU Sconces-Single Glass - 662333 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1614BLU Sconces-Single Glass
662333
LS-1614BLU Sconces-Single Glass 662333
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Wall Sconce UPC: 088675432166 Glass: Blue Waved Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Blue
Product Name: One Light Wall Sconce
UPC: 088675432166
Glass: Blue Waved
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662333
Product Name LS-1614BLU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details