Capital Lighting, Inc. LS-16151C Sconces-Metal 662331

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall / Ceiling Lamp) UPC: 088675446507 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall / Ceiling Lamp) UPC: 088675446507 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16151C Sconces-Metal - 662331 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16151C Sconces-Metal
662331
LS-16151C Sconces-Metal 662331
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Wall / Ceiling Lamp) UPC: 088675446507 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.50
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Chrome
Product Name: One Light Wall / Ceiling Lamp)
UPC: 088675446507
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662331
Product Name LS-16151C Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details