Capital Lighting, Inc. LS-16413 Bathroom Fixtures-Three Lights 662329

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 088675431923 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 088675431923 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16413 Bathroom Fixtures-Three Lights - 662329 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16413 Bathroom Fixtures-Three Lights
662329
LS-16413 Bathroom Fixtures-Three Lights 662329
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 088675431923 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Sconce
UPC: 088675431923
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662329
Product Name LS-16413 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details