Capital Lighting, Inc. LS-1644PS/FRO Sconces-Pocket 662328

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4.5 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675425397 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4.5 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675425397 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1644PS/FRO Sconces-Pocket - 662328 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1644PS/FRO Sconces-Pocket
662328
LS-1644PS/FRO Sconces-Pocket 662328
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4.5 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675425397 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4.5
Bulb
Type: PL
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Wall Washer Sconce
UPC: 088675425397
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662328
Product Name LS-1644PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details