Capital Lighting, Inc. LS-16442C/FRO Bathroom Fixtures-Two Lights 662322

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675444329 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675444329 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16442C/FRO Bathroom Fixtures-Two Lights - 662322 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16442C/FRO Bathroom Fixtures-Two Lights
662322
LS-16442C/FRO Bathroom Fixtures-Two Lights 662322
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675444329 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bathroom Fixture
UPC: 088675444329
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662322
Product Name LS-16442C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details