Capital Lighting, Inc. LS-16332PS/FRO Bathroom Fixtures-Two Lights 662315

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 2 Wattage: 50 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425137 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 2 Wattage: 50 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425137 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16332PS/FRO Bathroom Fixtures-Two Lights - 662315 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16332PS/FRO Bathroom Fixtures-Two Lights
662315
LS-16332PS/FRO Bathroom Fixtures-Two Lights 662315
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 2 Wattage: 50 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425137 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 7.50
Extension: 7
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Polished Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675425137
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662315
Product Name LS-16332PS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details