Capital Lighting, Inc. LS-16289CP/BRZ Bathroom Fixtures-Three Lights 662313

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Wall Sconce UPC: 088675431503 Glass: Woven Pattern Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Wall Sconce UPC: 088675431503 Glass: Woven Pattern Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16289CP/BRZ Bathroom Fixtures-Three Lights - 662313 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16289CP/BRZ Bathroom Fixtures-Three Lights
662313
LS-16289CP/BRZ Bathroom Fixtures-Three Lights 662313
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Wall Sconce UPC: 088675431503 Glass: Woven Pattern Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Bronze
Product Name: Three Light Wall Sconce
UPC: 088675431503
Glass: Woven Pattern
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662313
Product Name LS-16289CP/BRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details