Capital Lighting, Inc. LS-16297FRO Sconces-Pocket 662311

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.25 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434252 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.25 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434252 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16297FRO Sconces-Pocket - 662311 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16297FRO Sconces-Pocket
662311
LS-16297FRO Sconces-Pocket 662311
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 11.25 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434252 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 11.25
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Nickel
Product Name: One Light Wall Sconce
UPC: 088675434252
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662311
Product Name LS-16297FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details