Capital Lighting, Inc. LS-16298FRO Sconces-Pocket 662310

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434269 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434269 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16298FRO Sconces-Pocket - 662310 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16298FRO Sconces-Pocket
662310
LS-16298FRO Sconces-Pocket 662310
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Nickel Product Name: One Light Wall Sconce UPC: 088675434269 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.50
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Nickel
Product Name: One Light Wall Sconce
UPC: 088675434269
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662310
Product Name LS-16298FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details