Capital Lighting, Inc. LS-16371 Sconces-Other 662307

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce UPC: 088675443803 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce UPC: 088675443803 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16371 Sconces-Other - 662307 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16371 Sconces-Other
662307
LS-16371 Sconces-Other 662307
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce UPC: 088675443803 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675443803
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662307
Product Name LS-16371 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details