Capital Lighting, Inc. LS-16389PS/CLD Mid. Chandeliers-Glass Up 662306

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Steel Product Name: Nine Light Up Lighting Chandelier UPC: 088675417095 Glass: Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Steel Product Name: Nine Light Up Lighting Chandelier UPC: 088675417095 Glass: Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16389PS/CLD Mid. Chandeliers-Glass Up - 662306 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16389PS/CLD Mid. Chandeliers-Glass Up
662306
LS-16389PS/CLD Mid. Chandeliers-Glass Up 662306
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Steel Product Name: Nine Light Up Lighting Chandelier UPC: 088675417095 Glass: Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Steel
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675417095
Glass: Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662306
Product Name LS-16389PS/CLD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details