Capital Lighting, Inc. LS-16381 Sconces-Pocket 662304

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675443049 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675443049 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16381 Sconces-Pocket - 662304 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16381 Sconces-Pocket
662304
LS-16381 Sconces-Pocket 662304
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675443049 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 3.5
Bulb
Type: G
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675443049
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662304
Product Name LS-16381 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details